Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial ELRM2Z0110

Description
AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:
Description
AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Industrial 2-Pole mini ePower-Lite connector is designed for use in the electric vehicle market, featuring a robust plastic shell that can withstand temperatures up to 125°C. It offers a compact design suitable for space-constrained applications and includes a secondary locking feature to ensure secure connections. The connector supports a rated current of 30A and an operating voltage of 600V AC, with a dielectric withstand voltage of 2200V AC. It is rated for a minimum of 100 mating cycles and provides IP67 waterproof protection when mated, along with touch-proof safety as per IEC 60529 standards. The connector is RoHS compliant and can optionally include EMI shielding and HVIL contacts.

Datasheet Summary
Powered by GS/AI

The Amphenol Industrial 2-Pole mini ePower-Lite connector is designed for use in the electric vehicle market, featuring a robust plastic shell that can withstand temperatures up to 125°C. It offers a compact design suitable for space-constrained applications and includes a secondary locking feature to ensure secure connections. The connector supports a rated current of 30A and an operating voltage of 600V AC, with a dielectric withstand voltage of 2200V AC. It is rated for a minimum of 100 mating cycles and provides IP67 waterproof protection when mated, along with touch-proof safety as per IEC 60529 standards. The connector is RoHS compliant and can optionally include EMI shielding and HVIL contacts.

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial - 47AK3325 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial
47AK3325
Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial 47AK3325
AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:

AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3325
Product Name Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details