Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial ELRM2Y0311

Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial - 47AK3322 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
47AK3322
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial 47AK3322
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3322
Product Name Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.2213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2708-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers