Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial ELRM2A0311

Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial - 47AK3298 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
47AK3298
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial 47AK3298
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3298
Product Name Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
LOC Male, Crimp Sleeve, RG174/U - 8931 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details