Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial ELRM2A0110

Description
AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial - 47AK3289 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial
47AK3289
Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial 47AK3289
AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:

AUTOMOTIVE CONN, RCPT, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3289
Product Name Automotive Conn, Rcpt, 2Pos, 20A/600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data