Amphenol Industrial Free Hanging, Panel Mount ELRA2Z25

Description
2 Position Rectangular Receptacle Connector Crimp 4 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELRA2Z25-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELRA2Z25-ND
Free Hanging, Panel Mount 965-ELRA2Z25-ND
2 Position Rectangular Receptacle Connector Crimp 4 AWG

2 Position Rectangular Receptacle Connector Crimp 4 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial - 05AJ8850 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial
05AJ8850
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial 05AJ8850
AUTOMOTIVE CONN, 2POS, RCPT, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, 2POS, RCPT, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELRA2Z25-ND 05AJ8850
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details