Amphenol Industrial Free Hanging, Panel Mount ELRA2Y25

Description
2 Position Rectangular Receptacle Connector Crimp 4 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELRA2Y25-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELRA2Y25-ND
Free Hanging, Panel Mount 965-ELRA2Y25-ND
2 Position Rectangular Receptacle Connector Crimp 4 AWG

2 Position Rectangular Receptacle Connector Crimp 4 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial - 05AJ8838 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial
05AJ8838
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial 05AJ8838
AUTOMOTIVE CONN, 2POS, RCPT, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, 2POS, RCPT, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELRA2Y25-ND 05AJ8838
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details