Amphenol Industrial Free Hanging, Panel Mount ELRA2W16

Description
2 Position Rectangular Receptacle Connector Crimp 6 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELRA2W16-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELRA2W16-ND
Free Hanging, Panel Mount 965-ELRA2W16-ND
2 Position Rectangular Receptacle Connector Crimp 6 AWG

2 Position Rectangular Receptacle Connector Crimp 6 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial - 05AJ8822 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial
05AJ8822
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial 05AJ8822
AUTOMOTIVE CONN, 2POS, RCPT, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, 2POS, RCPT, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELRA2W16-ND 05AJ8822
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details