Amphenol Industrial Free Hanging, Panel Mount ELRA2A1610

Description
2 Position Rectangular Receptacle Connector Crimp 6 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELRA2A1610-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELRA2A1610-ND
Free Hanging, Panel Mount 965-ELRA2A1610-ND
2 Position Rectangular Receptacle Connector Crimp 6 AWG

2 Position Rectangular Receptacle Connector Crimp 6 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial - 05AJ8800 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial
05AJ8800
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial 05AJ8800
AUTOMOTIVE CONN, 2POS, RCPT, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, 2POS, RCPT, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELRA2A1610-ND 05AJ8800
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details