Amphenol Industrial Free Hanging, Panel Mount ELRA2A0301

Description
2 Position Rectangular Receptacle Connector Screw
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELRA2A0301-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELRA2A0301-ND
Free Hanging, Panel Mount 965-ELRA2A0301-ND
2 Position Rectangular Receptacle Connector Screw

2 Position Rectangular Receptacle Connector Screw

Buy Now Datasheet
Automotive Conn, 2Pos, Rcpt, Busbar; Product Range Amphenol Industrial - 05AJ8795 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, Busbar; Product Range Amphenol Industrial
05AJ8795
Automotive Conn, 2Pos, Rcpt, Busbar; Product Range Amphenol Industrial 05AJ8795
AUTOMOTIVE CONN, 2POS, RCPT, BUSBAR; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Busbar Pin; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, 2POS, RCPT, BUSBAR; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Busbar Pin; Connector Body Material:Plastic Body

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELRA2A0301-ND 05AJ8795
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Rcpt, Busbar; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products