Amphenol Industrial Free Hanging, Panel Mount ELR4Y03

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELR4Y03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELR4Y03-ND
Free Hanging, Panel Mount 965-ELR4Y03-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Rcpt, 4Pos, 50A; Product Range Amphenol Industrial - 08AJ4894 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 4Pos, 50A; Product Range Amphenol Industrial
08AJ4894
Automotive Conn, Rcpt, 4Pos, 50A; Product Range Amphenol Industrial 08AJ4894
AUTOMOTIVE CONN, RCPT, 4POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 4POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELR4Y03-ND 08AJ4894
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 4Pos, 50A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers