Amphenol Industrial Free Hanging, Panel Mount ELR4Y02

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELR4Y02-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELR4Y02-ND
Free Hanging, Panel Mount 965-ELR4Y02-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Rcpt, 4Pos, 35A; Product Range Amphenol Industrial - 08AJ4890 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 4Pos, 35A; Product Range Amphenol Industrial
08AJ4890
Automotive Conn, Rcpt, 4Pos, 35A; Product Range Amphenol Industrial 08AJ4890
AUTOMOTIVE CONN, RCPT, 4POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 4POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELR4Y02-ND 08AJ4890
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 4Pos, 35A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details