Amphenol Industrial Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial ELR4A2

Description
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1758 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1758
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1758
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1758
Product Name Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909D4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details