Amphenol Industrial Free Hanging, Panel Mount ELR4A04

Description
4 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELR4A04-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELR4A04-ND
Free Hanging, Panel Mount ELR4A04-ND
4 Position Rectangular Receptacle Connector

4 Position Rectangular Receptacle Connector

Buy Now Datasheet
Automotive Conn, Rcpt, 4Pos, 70A; Product Range Amphenol Industrial - 08AJ4866 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 4Pos, 70A; Product Range Amphenol Industrial
08AJ4866
Automotive Conn, Rcpt, 4Pos, 70A; Product Range Amphenol Industrial 08AJ4866
AUTOMOTIVE CONN, RCPT, 4POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 4POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR4A04-ND 08AJ4866
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 4Pos, 70A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products