Amphenol Industrial Free Hanging, Panel Mount ELR4A01

Description
4 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELR4A01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELR4A01-ND
Free Hanging, Panel Mount ELR4A01-ND
4 Position Rectangular Receptacle Connector

4 Position Rectangular Receptacle Connector

Buy Now Datasheet
Automotive Conn, Rcpt, 4Pos, 25A; Product Range Amphenol Industrial - 08AJ4854 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 4Pos, 25A; Product Range Amphenol Industrial
08AJ4854
Automotive Conn, Rcpt, 4Pos, 25A; Product Range Amphenol Industrial 08AJ4854
AUTOMOTIVE CONN, RCPT, 4POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 4POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR4A01-ND 08AJ4854
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 4Pos, 25A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers