Amphenol Industrial Automotive Conn, Rcpt, 3Pos, 50A; Product Range Amphenol Industrial ELR3Z03

Description
AUTOMOTIVE CONN, RCPT, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 3Pos, 50A; Product Range Amphenol Industrial - 08AJ4846 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 3Pos, 50A; Product Range Amphenol Industrial
08AJ4846
Automotive Conn, Rcpt, 3Pos, 50A; Product Range Amphenol Industrial 08AJ4846
AUTOMOTIVE CONN, RCPT, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AJ4846
Product Name Automotive Conn, Rcpt, 3Pos, 50A; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2202-1781-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers