Amphenol Corporation Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELR3Y3

Description
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1757 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1757
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1757
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1757
Product Name Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details