Amphenol Industrial Free Hanging, Panel Mount ELR3A04

Description
3 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELR3A04-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELR3A04-ND
Free Hanging, Panel Mount ELR3A04-ND
3 Position Rectangular Receptacle Connector

3 Position Rectangular Receptacle Connector

Buy Now Datasheet
Automotive Conn, Rcpt, 3Pos, 70A; Product Range Amphenol Industrial - 08AJ4802 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 3Pos, 70A; Product Range Amphenol Industrial
08AJ4802
Automotive Conn, Rcpt, 3Pos, 70A; Product Range Amphenol Industrial 08AJ4802
AUTOMOTIVE CONN, RCPT, 3POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 3POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR3A04-ND 08AJ4802
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 3Pos, 70A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details