Amphenol Industrial Free Hanging, Panel Mount ELR3A02

Description
3 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELR3A02-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELR3A02-ND
Free Hanging, Panel Mount ELR3A02-ND
3 Position Rectangular Receptacle Connector

3 Position Rectangular Receptacle Connector

Buy Now Datasheet
Automotive Conn, Rcpt, 3Pos, 35A; Product Range Amphenol Industrial - 08AJ4794 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 3Pos, 35A; Product Range Amphenol Industrial
08AJ4794
Automotive Conn, Rcpt, 3Pos, 35A; Product Range Amphenol Industrial 08AJ4794
AUTOMOTIVE CONN, RCPT, 3POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 3POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR3A02-ND 08AJ4794
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 3Pos, 35A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details