Amphenol Industrial Free Hanging, Panel Mount ELR2Z03

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELR2Z03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELR2Z03-ND
Free Hanging, Panel Mount 965-ELR2Z03-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial - 08AJ4782 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial
08AJ4782
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial 08AJ4782
AUTOMOTIVE CONN, RCPT, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELR2Z03-ND 08AJ4782
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details