Amphenol Corporation Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELR2Y3

Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1753 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1753
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1753
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1753
Product Name Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details