Amphenol Corporation Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELR2Y2

Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1752
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1752
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1752
Product Name Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 1380 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers