Amphenol Industrial Free Hanging, Panel Mount ELR2Y03

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELR2Y03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELR2Y03-ND
Free Hanging, Panel Mount 965-ELR2Y03-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial - 08AJ4766 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial
08AJ4766
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial 08AJ4766
AUTOMOTIVE CONN, RCPT, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELR2Y03-ND 08AJ4766
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details