Amphenol Industrial Free Hanging, Panel Mount ELR2Y02

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELR2Y02-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELR2Y02-ND
Free Hanging, Panel Mount 965-ELR2Y02-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Rcpt, 2Pos, 35A; Product Range Amphenol Industrial - 08AJ4762 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 35A; Product Range Amphenol Industrial
08AJ4762
Automotive Conn, Rcpt, 2Pos, 35A; Product Range Amphenol Industrial 08AJ4762
AUTOMOTIVE CONN, RCPT, 2POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELR2Y02-ND 08AJ4762
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, 35A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details