Amphenol Corporation Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELR2A2

Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1750
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1750
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1750
Product Name Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Alligator Clip, Insulation Piercing Needle Cluster - 9350 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details