Amphenol Industrial Free Hanging, Panel Mount ELR2A04

Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELR2A04-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELR2A04-ND
Free Hanging, Panel Mount ELR2A04-ND
2 Position Rectangular Receptacle Connector

2 Position Rectangular Receptacle Connector

Buy Now Datasheet
Automotive Conn, Rcpt, 2Pos, 70A; Product Range Amphenol Industrial - 08AJ4738 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 70A; Product Range Amphenol Industrial
08AJ4738
Automotive Conn, Rcpt, 2Pos, 70A; Product Range Amphenol Industrial 08AJ4738
AUTOMOTIVE CONN, RCPT, 2POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR2A04-ND 08AJ4738
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, 70A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details