Amphenol Industrial Free Hanging, Panel Mount ELR2A03

Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELR2A03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELR2A03-ND
Free Hanging, Panel Mount ELR2A03-ND
2 Position Rectangular Receptacle Connector

2 Position Rectangular Receptacle Connector

Buy Now Datasheet
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial - 08AJ4734 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial
08AJ4734
Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial 08AJ4734
AUTOMOTIVE CONN, RCPT, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR2A03-ND 08AJ4734
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, 50A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8719B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details