Amphenol Industrial Free Hanging, Panel Mount ELR2A01

Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELR2A01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELR2A01-ND
Free Hanging, Panel Mount ELR2A01-ND
2 Position Rectangular Receptacle Connector

2 Position Rectangular Receptacle Connector

Buy Now Datasheet
Automotive Conn, Rcpt, 2Pos, 25A; Product Range Amphenol Industrial - 08AJ4726 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 25A; Product Range Amphenol Industrial
08AJ4726
Automotive Conn, Rcpt, 2Pos, 25A; Product Range Amphenol Industrial 08AJ4726
AUTOMOTIVE CONN, RCPT, 2POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR2A01-ND 08AJ4726
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, 25A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Terminals - 2855.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details