Amphenol Industrial Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial ELR04A02

Description
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4124 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4124
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4124
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4124
Product Name Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details