Amphenol Industrial Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial ELR04A01

Description
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4123 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4123
Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4123
POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

POWER CONNECTOR, RCPT, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4123
Product Name Power Connector, Rcpt, 4Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers