Amphenol Industrial Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELR03A03

Description
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4121 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4121
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4121
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4121
Product Name Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data