Amphenol Industrial Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELR02A02

Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4116 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4116
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4116
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4116
Product Name Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details