Amphenol Industrial Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELR02A01

Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4115 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4115
Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4115
POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

POWER CONNECTOR, RCPT, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminum BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4115
Product Name Power Connector, Rcpt, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details