Amphenol Industrial Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial ELPM2Z0210

Description
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial - 47AK3281 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
47AK3281
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial 47AK3281
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3281
Product Name Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers