Amphenol Industrial Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial ELPM2Y0310

Description
AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial - 47AK3273 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial
47AK3273
Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial 47AK3273
AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3273
Product Name Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Standard Banana Plug, Stacking - 9203 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details