AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47AK3270 |
| Product Name | Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial |
| Connector Type | Automotive Connector |