Amphenol Industrial Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial ELPM2Y02

Description
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial - 47AK3267 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
47AK3267
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial 47AK3267
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3267
Product Name Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products