Amphenol Industrial Automotive Conn, Plug, 2Pos, 20A/600Vac; Product Range Amphenol Industrial ELPM2Y0101

Description
AUTOMOTIVE CONN, PLUG, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, 20A/600Vac; Product Range Amphenol Industrial - 47AK3264 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 20A/600Vac; Product Range Amphenol Industrial
47AK3264
Automotive Conn, Plug, 2Pos, 20A/600Vac; Product Range Amphenol Industrial 47AK3264
AUTOMOTIVE CONN, PLUG, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, PLUG, 2POS, 20A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3264
Product Name Automotive Conn, Plug, 2Pos, 20A/600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details