Amphenol Industrial Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial ELPM2U0301

Description
AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial - 47AK3260 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial
47AK3260
Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial 47AK3260
AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, PLUG, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3260
Product Name Automotive Conn, Plug, 2Pos, 600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Ve-NET™ - VNTBV12Z2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details