Amphenol Industrial Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial ELPM2A02

Description
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial - 47AK3243 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
47AK3243
Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial 47AK3243
AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, PLUG, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3243
Product Name Automotive Conn, Plug, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details