Amphenol Industrial Free Hanging, Panel Mount ELPA2Z25

Description
2 Position Rectangular Plug Connector Crimp 4 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELPA2Z25-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELPA2Z25-ND
Free Hanging, Panel Mount 965-ELPA2Z25-ND
2 Position Rectangular Plug Connector Crimp 4 AWG

2 Position Rectangular Plug Connector Crimp 4 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial - 05AJ8790 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial
05AJ8790
Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial 05AJ8790
AUTOMOTIVE CONN, 2POS, PLUG, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

AUTOMOTIVE CONN, 2POS, PLUG, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELPA2Z25-ND 05AJ8790
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data