Amphenol Industrial Free Hanging, Panel Mount ELPA2U25

Description
2 Position Rectangular Plug Connector Crimp 4 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELPA2U25-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELPA2U25-ND
Free Hanging, Panel Mount 965-ELPA2U25-ND
2 Position Rectangular Plug Connector Crimp 4 AWG

2 Position Rectangular Plug Connector Crimp 4 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial - 05AJ8766 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial
05AJ8766
Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial 05AJ8766
AUTOMOTIVE CONN, 2POS, PLUG, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

AUTOMOTIVE CONN, 2POS, PLUG, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELPA2U25-ND 05AJ8766
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Plug, 120A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Mini Banana Plug, Double Stacking - DB500 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details