Amphenol Industrial Free Hanging, Panel Mount ELPA2U1611

Description
2 Position Rectangular Plug Connector Crimp 6 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELPA2U1611-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELPA2U1611-ND
Free Hanging, Panel Mount 965-ELPA2U1611-ND
2 Position Rectangular Plug Connector Crimp 6 AWG

2 Position Rectangular Plug Connector Crimp 6 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial - 05AJ8765 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial
05AJ8765
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial 05AJ8765
AUTOMOTIVE CONN, 2POS, PLUG, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

AUTOMOTIVE CONN, 2POS, PLUG, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELPA2U1611-ND 05AJ8765
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details