Amphenol Industrial Free Hanging, Panel Mount ELPA2A1601

Description
2 Position Rectangular Plug Connector Crimp 6 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELPA2A1601-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELPA2A1601-ND
Free Hanging, Panel Mount 965-ELPA2A1601-ND
2 Position Rectangular Plug Connector Crimp 6 AWG

2 Position Rectangular Plug Connector Crimp 6 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial - 05AJ8755 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial
05AJ8755
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial 05AJ8755
AUTOMOTIVE CONN, 2POS, PLUG, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

AUTOMOTIVE CONN, 2POS, PLUG, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELPA2A1601-ND 05AJ8755
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details