Amphenol Industrial Free Hanging, Panel Mount ELP4Y03

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELP4Y03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELP4Y03-ND
Free Hanging, Panel Mount 965-ELP4Y03-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial - 08AJ4702 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial
08AJ4702
Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial 08AJ4702
AUTOMOTIVE CONN, PLUG, 4POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 4POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELP4Y03-ND 08AJ4702
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details