Amphenol Industrial Free Hanging, Panel Mount ELP4Y02

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELP4Y02-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELP4Y02-ND
Free Hanging, Panel Mount 965-ELP4Y02-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Plug, 4Pos, 35A; Product Range Amphenol Industrial - 08AJ4698 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 4Pos, 35A; Product Range Amphenol Industrial
08AJ4698
Automotive Conn, Plug, 4Pos, 35A; Product Range Amphenol Industrial 08AJ4698
AUTOMOTIVE CONN, PLUG, 4POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 4POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELP4Y02-ND 08AJ4698
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 4Pos, 35A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge - NTBM14R0U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details