Amphenol Industrial Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial ELP4A3

Description
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1749 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1749
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1749
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1749
Product Name Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details