Amphenol Industrial Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial ELP4A2

Description
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1748 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1748
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1748
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1748
Product Name Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details