Amphenol Industrial Free Hanging, Panel Mount ELP4A04

Description
4 Position Rectangular Plug Connector
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELP4A04-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELP4A04-ND
Free Hanging, Panel Mount ELP4A04-ND
4 Position Rectangular Plug Connector

4 Position Rectangular Plug Connector

Buy Now Datasheet
Automotive Conn, Plug, 4Pos, 70A; Product Range Amphenol Industrial - 08AJ4674 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 4Pos, 70A; Product Range Amphenol Industrial
08AJ4674
Automotive Conn, Plug, 4Pos, 70A; Product Range Amphenol Industrial 08AJ4674
AUTOMOTIVE CONN, PLUG, 4POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 4POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELP4A04-ND 08AJ4674
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 4Pos, 70A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details