Amphenol Industrial Free Hanging, Panel Mount ELP4A03

Description
4 Position Rectangular Plug Connector
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELP4A03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELP4A03-ND
Free Hanging, Panel Mount 965-ELP4A03-ND
4 Position Rectangular Plug Connector

4 Position Rectangular Plug Connector

Buy Now Datasheet
Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial - 08AJ4670 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial
08AJ4670
Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial 08AJ4670
AUTOMOTIVE CONN, PLUG, 4POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 4POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELP4A03-ND 08AJ4670
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 4Pos, 50A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details