Amphenol Industrial Free Hanging, Panel Mount ELP4A01

Description
4 Position Rectangular Plug Connector
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELP4A01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELP4A01-ND
Free Hanging, Panel Mount ELP4A01-ND
4 Position Rectangular Plug Connector

4 Position Rectangular Plug Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, Plug, 4Pos, 25A; Product Range Amphenol Industrial - 08AJ4662 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 4Pos, 25A; Product Range Amphenol Industrial
08AJ4662
Automotive Conn, Plug, 4Pos, 25A; Product Range Amphenol Industrial 08AJ4662
AUTOMOTIVE CONN, PLUG, 4POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 4POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ELP4A01-ND ELP4A01 08AJ4662
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 4Pos, 25A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers